TE Connectivity Between Series Adapters 1056707-1

Description
Body Features Body Style : Straight Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Plug Side B Interface : OSMP
Request a Quote
Description
Body Features Body Style : Straight Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Plug Side B Interface : OSMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1056707-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1056707-1
Between Series Adapters 1056707-1
Body Features Body Style : Straight Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : OSM Side B Gender : Plug Side B Interface : OSMP

Body Features


  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : OSM
  • Side B Gender : Plug
  • Side B Interface : OSMP
Buy Now
2982 2240 00 Amp - Te Connectivity - 75AC4813 - Newark, An Avnet Company
Chicago, IL, United States
2982 2240 00 Amp - Te Connectivity
75AC4813
2982 2240 00 Amp - Te Connectivity 75AC4813
2982 2240 00

2982 2240 00

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1056707-1 75AC4813
Product Name Between Series Adapters 2982 2240 00 Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058664-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
RF Connectors - 1051129-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers