TE Connectivity Crimp D-Sub Connectors 2335889-1

Description
Body Features Insert Material : PBT-30 Primary Product Color : Black Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Dimensions Accepts Cable Insulation Diameter Range (MM) : 1.73 Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.77 MM  [.108 INCH ] Housing Material : PBT GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-65 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : PBT-30 Primary Product Color : Black Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Dimensions Accepts Cable Insulation Diameter Range (MM) : 1.73 Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.77 MM  [.108 INCH ] Housing Material : PBT GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-65 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp D-Sub Connectors - 2335889-1 - TE Connectivity
Berwyn, PA, United States
Crimp D-Sub Connectors
2335889-1
Crimp D-Sub Connectors 2335889-1
Body Features Insert Material : PBT-30 Primary Product Color : Black Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Size : Size 20 Dimensions Accepts Cable Insulation Diameter Range (MM) : 1.73 Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.77 MM  [.108 INCH ] Housing Material : PBT GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-65 - 257 DEGF ]

Body Features


  • Insert Material : PBT-30
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Size : Size 20

Dimensions


  • Accepts Cable Insulation Diameter Range (MM) : 1.73
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.108 INCH ]
  • Housing Material : PBT GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-65 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2335889-1
D-Sub Connectors 2335889-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - A144838-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A144838-ND
D-Sub, D-Shaped Connector Housings A144838-ND
Plug for Male Contacts Housing D-Sub Connector 9 Position

Plug for Male Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2335889-1 2335889-1 A144838-ND
Product Name Crimp D-Sub Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051678-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1586000-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Standard Circular Connectors - 1-1589690-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details