TE Connectivity Coax Connectors 1466288-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Panel Thickness (Recommended) : 4.06 MM  [.16 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Jam Nut RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Screw Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector Shape : Circular RF Connector Style : Jack RF Interface : SMB Sealable : Yes Termination Features Termination Method to Wire & Cable : Turret Pin, Solder Lug Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Panel Thickness (Recommended) : 4.06 MM  [.16 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Jam Nut RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Screw Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector Shape : Circular RF Connector Style : Jack RF Interface : SMB Sealable : Yes Termination Features Termination Method to Wire & Cable : Turret Pin, Solder Lug Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1466288-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1466288-1
Coax Connectors 1466288-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions Panel Thickness (Recommended) : 4.06 MM  [.16 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Jam Nut RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Screw Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector Shape : Circular RF Connector Style : Jack RF Interface : SMB Sealable : Yes Termination Features Termination Method to Wire & Cable : Turret Pin, Solder Lug Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Panel Thickness (Recommended) : 4.06 MM  [.16 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Jam Nut
  • RF Connector Coupling Mechanism : Screw
  • RF Contact Captivation Method : Screw

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Gasket
  • Connector Shape : Circular
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Turret Pin, Solder Lug

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connectors - 1466288-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1466288-1
D-Sub Connectors 1466288-1
Small Form Factor

Small Form Factor

Buy Now
031-0050-0001 Amp - Te Connectivity - 41AJ2832 - Newark, An Avnet Company
Chicago, IL, United States
031-0050-0001 Amp - Te Connectivity
41AJ2832
031-0050-0001 Amp - Te Connectivity 41AJ2832
031-0050-0001

031-0050-0001

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1466288-1 1466288-1 41AJ2832
Product Name Coax Connectors D-Sub Connectors 031-0050-0001 Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products