TE Connectivity Data Connectivity Headers 2333982-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2333982-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2333982-1
Data Connectivity Headers 2333982-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Black Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Thickness : .4 MM  [.01 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.07 INCH ]
  • Housing Color : Black

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Headers, Male Pins - 1734-2333982-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2333982-1DKR-ND
Headers, Male Pins 1734-2333982-1DKR-ND
3 PORT MATENET HDR ASSY 90DEG

3 PORT MATENET HDR ASSY 90DEG

Buy Now Datasheet
Headers, Male Pins - 1734-2333982-1TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2333982-1TR-ND
Headers, Male Pins 1734-2333982-1TR-ND
3 PORT MATENET HDR ASSY 90DEG

3 PORT MATENET HDR ASSY 90DEG

Buy Now Datasheet
Headers, Male Pins - 1734-2333982-1CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2333982-1CT-ND
Headers, Male Pins 1734-2333982-1CT-ND
3 PORT MATENET HDR ASSY 90DEG

3 PORT MATENET HDR ASSY 90DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2333982-1 1734-2333982-1DKR-ND
Product Name Data Connectivity Headers Headers, Male Pins
Connector Type Board to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-053009-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Eurocard Connectors - 106276-4 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
6 suppliers
Headers, Male Pins - A28619-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 103310-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers