TE Connectivity Eurocard Connectors 106276-4

Description
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 106276-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
106276-4
Eurocard Connectors 106276-4
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3 MM  [.118 INCH ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 32
  • Number of Rows : 3
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, C

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 3 MM  [.118 INCH ]
Buy Now
Singapore, Singapore
1.5A Electronic Connector
407-106276-4
1.5A Electronic Connector 407-106276-4
32 Pos, 1.5A, Gold Plated, Right Angle Header, Press-Fit Product overview: 106276-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-106276-4 can be used for catalog matching and distributor lookup.

32 Pos, 1.5A, Gold Plated, Right Angle Header, Press-Fit Product overview: 106276-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-106276-4 can be used for catalog matching and distributor lookup.

Supplier's Site
DIN 41612 - A135028-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A135028-ND
DIN 41612 A135028-ND
48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 106276-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
106276-4
Backplane Connectors - DIN 41612 106276-4
CONN DIN PLUG 48POS PCB RA GOLD

CONN DIN PLUG 48POS PCB RA GOLD

Supplier's Site Datasheet
DIN 41612 Connectors 32P.IEC-C/2 M.CONN. - 792-106276-4 - Utmel Electronic Limited
Hong Kong, China
DIN 41612 Connectors 32P.IEC-C/2 M.CONN.
792-106276-4
DIN 41612 Connectors 32P.IEC-C/2 M.CONN. 792-106276-4
DIN 41612 Connectors 32P.IEC-C/2 M.CONN.

DIN 41612 Connectors 32P.IEC-C/2 M.CONN.

Supplier's Site
32P.iec-C/2 M.conn. Rohs Compliant Amp - Te Connectivity - 10H7391 - Newark, An Avnet Company
Chicago, IL, United States
32P.iec-C/2 M.conn. Rohs Compliant Amp - Te Connectivity
10H7391
32P.iec-C/2 M.conn. Rohs Compliant Amp - Te Connectivity 10H7391
32P.IEC-C/2 M.CONN. ROHS COMPLIANT: YES

32P.IEC-C/2 M.CONN. ROHS COMPLIANT: YES

Supplier's Site
32P.iec-C/2 M.conn. Amp - Te Connectivity - 41AJ2007 - Newark, An Avnet Company
Chicago, IL, United States
32P.iec-C/2 M.conn. Amp - Te Connectivity
41AJ2007
32P.iec-C/2 M.conn. Amp - Te Connectivity 41AJ2007
32P.IEC-C/2 M.CONN.

32P.IEC-C/2 M.CONN.

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 106276-4 407-106276-4 A135028-ND 106276-4 792-106276-4 10H7391
Product Name Eurocard Connectors 1.5A Electronic Connector DIN 41612 Backplane Connectors - DIN 41612 DIN 41612 Connectors 32P.IEC-C/2 M.CONN. 32P.iec-C/2 M.conn. Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Mounting Board Mount Through Hole, Right Angle Through Hole
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data