TE Connectivity
Primary Wire
2333645-1
Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White
Dimensions Outside Cable Diameter : 2.13 MM [.084 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15
Packaging Features Packaging Method : Spool Packaging Quantity (M) : 1000
Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Email Supplier
Description
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White
Dimensions Outside Cable Diameter : 2.13 MM [.084 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15
Packaging Features Packaging Method : Spool Packaging Quantity (M) : 1000
Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 120
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White
Dimensions Outside Cable Diameter : 2.13 MM [.084 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15
Packaging Features Packaging Method : Spool Packaging Quantity (M) : 1000
Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 120
Body Features
- Conductor Material : Tin Plated Copper
- Wire & Cable Insulation Material : Halogen-Free Polymer
- Wire Color (Base) : White
Dimensions
- Outside Cable Diameter : 2.13 MM [.084 INCH ]
- Wire Size (MMSQ) : 1.5
- Wire Size (AWG) : 15
Packaging Features
- Packaging Method : Spool
- Packaging Quantity (M) : 1000
Usage Conditions
- Cable Type : Primary Wire
- Operating Temperature Range (DEGC) : -40 - 120
Buy Now
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
2333645-1 |
|
Product Name
|
Primary Wire |
|
Rated Temperature
|
-40 to 120 C (-40 to 248 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
600 volts
Rated Temperature
-65 to 200 C (-85 to 392 F)
Wire Conductor
Silver-Plated High Strength Copper Alloy
View Details
Rated Voltage
600 volts
Rated Temperature
-65 to 200 C (-85 to 392 F)
Wire Conductor
Tin-Plated Copper
View Details
2 suppliers