Body Features Connector & Keying Code : D Primary Product Color : Black
Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions Connector Length : 36.91 MM [1.453 INCH ] Connector Width : 101 MM [3.976 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM [.031 - .093 INCH ] Profile Height from PCB : 25.71 MM [1.012 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250
Housing Features Centerline (Pitch) : 4.19 MM [.165 INCH ]
Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Interface Number : DTM04-12P
Packaging Features Packaging Method : Box Packaging Quantity : 63
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Connector & Keying Code : D
- Primary Product Color : Black
Configuration Features
- Number of Positions : 12
- Number of Rows : 2
- Number of Sections : 1
- Number of Signal Positions : 12
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Current Rating (Max) (AMP) : 7.5
- Contact Mating Area Plating Material : Nickel (Ni)
- Contact Type : Pin
- Mating Pin Diameter : 1.02 MM [.04 INCH ]
Dimensions
- Connector Length : 36.91 MM [1.453 INCH ]
- Connector Width : 101 MM [3.976 INCH ]
- PCB Thickness (Recommended) : .78 - 2.36 MM [.031 - .093 INCH ]
- Profile Height from PCB : 25.71 MM [1.012 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 24, 12
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 250
Housing Features
- Centerline (Pitch) : 4.19 MM [.165 INCH ]
Industry Standards
- IP Rating : Not Tested
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Mounting Screw
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Interface Number : DTM04-12P
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 63
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : Yes
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]