TE ConnectivityHigh Speed Backplane Connectors2332817-3
Description
Body Features Primary Product Color : Black
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions Row-to-Row Spacing (MM) : 1.8
Housing Features Centerline (Pitch) (MM) : 1.8 Housing Material : LCP - GF (Liquid Crystal Polymer)
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data
Packaging Features Packaging Method : Tube
Product Type Features Applied to Printed Circuit Board Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions Row-to-Row Spacing (MM) : 1.8
Housing Features Centerline (Pitch) (MM) : 1.8 Housing Material : LCP - GF (Liquid Crystal Polymer)
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data
Packaging Features Packaging Method : Tube
Product Type Features Applied to Printed Circuit Board Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions Row-to-Row Spacing (MM) : 1.8
Housing Features Centerline (Pitch) (MM) : 1.8 Housing Material : LCP - GF (Liquid Crystal Polymer)
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data
Packaging Features Packaging Method : Tube
Product Type Features Applied to Printed Circuit Board Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Backplane Architecture : Traditional Backplane
Number of Columns : 8
Number of Positions : 72
Number of Rows : 9
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 1
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Contact Underplating Material : Nickel
PCB Contact Termination Area Plating Material : Tin-Lead
PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions
Row-to-Row Spacing (MM) : 1.8
Housing Features
Centerline (Pitch) (MM) : 1.8
Housing Material : LCP - GF (Liquid Crystal Polymer)
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Power, Signal & High Speed Data
Packaging Features
Packaging Method : Tube
Product Type Features
Applied to Printed Circuit Board Type : Backplane
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Assembly Type : PCB Mount Receptacle
Shroud Style : Unshrouded
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]