TE Connectivity Rectangular Wire & Cable Connectors & Housings 2332663-7

Description
Body Features Primary Product Color : Orange Configuration Features Keying & Polarized Position Locations : A Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Type : Blade, Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyphthalamide (PPA) GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug & Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Keying & Polarized Position Locations : A Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Type : Blade, Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyphthalamide (PPA) GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug & Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2332663-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2332663-7
Rectangular Wire & Cable Connectors & Housings 2332663-7
Body Features Primary Product Color : Orange Configuration Features Keying & Polarized Position Locations : A Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ] Contact Type : Blade, Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Dimensions Wire Size (AWG) : 10 Electrical Characteristics Operating Voltage (VAC) : 300 Operating Voltage (VDC) : 300 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyphthalamide (PPA) GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug & Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Keying & Polarized Position Locations : A
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 - 2.54 MICM  [50 - 100 MICIN ]
  • Contact Type : Blade, Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin over Nickel

Dimensions


  • Wire Size (AWG) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 300
  • Operating Voltage (VDC) : 300

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Material : Polyphthalamide (PPA) GF

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug & Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 150 DEGC  [-4 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2332663-7
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Between Series Adapters - 1046222-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Rectangular Connector Accessories - 1734-1010-058-1206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details