TE Connectivity Splice Conn, 3Pos, Cable; Product Range Te Connectivity 2330191-1

Description
SPLICE CONN, 3POS, CABLE; Product Range:NECTOR T Series; No. of Contacts:3Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
SPLICE CONN, 3POS, CABLE; Product Range:NECTOR T Series; No. of Contacts:3Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Conn, 3Pos, Cable; Product Range Te Connectivity - 59AJ2382 - Newark, An Avnet Company
Chicago, IL, United States
Splice Conn, 3Pos, Cable; Product Range Te Connectivity
59AJ2382
Splice Conn, 3Pos, Cable; Product Range Te Connectivity 59AJ2382
SPLICE CONN, 3POS, CABLE; Product Range:NECTOR T Series; No. of Contacts:3Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

SPLICE CONN, 3POS, CABLE; Product Range:NECTOR T Series; No. of Contacts:3Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59AJ2382
Product Name Splice Conn, 3Pos, Cable; Product Range Te Connectivity
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details