Body Features Heat Sink Finish : Nickel Heat Sink Height : 7.7 MM [.303 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Fin
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics Data Rate (Max) (GBS) : 400
Housing Features Cage Material : Stainless Steel
Operation/Applicatio
n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : QSFP DD
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Single Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 65 DEGC [-67 - 149 DEGF ]
Body Features
- Heat Sink Finish : Nickel
- Heat Sink Height : 7.7 MM [.303 INCH ]
- Heat Sink Height Class : Custom
- Heat Sink Style : Fin
Configuration Features
- Number of Ports : 1
- Number of Rear EONs per Port Column : 2
- Port Matrix Configuration : 1 x 1
Dimensions
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Electrical Characteristics
- Data Rate (Max) (GBS) : 400
Housing Features
- Cage Material : Stainless Steel
Operation/Application
- Circuit Application : Signal
- Heat Sink Compatible : Yes
- Pluggable I/O Applications : QSFP DD
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : No
Packaging Features
Product Type Features
- Cage Type : Single
- Pluggable Form Factor : QSFP-DD
- Pluggable I/O Product Type : Cage Assembly
- Sealable : No
- Thermal Accessory Type Included : Heat Sink
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 65 DEGC [-67 - 149 DEGF ]