TE Connectivity Splices 2324697-5

Description
Body Features Primary Product Color : Blue - Transluscent Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 5 Contact Features Barrel Type : Closed Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : IEC 60988-2-2, UL 486C Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue - Transluscent Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 5 Contact Features Barrel Type : Closed Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : IEC 60988-2-2, UL 486C Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2324697-5 - TE Connectivity
Berwyn, PA, United States
Splices
2324697-5
Splices 2324697-5
Body Features Primary Product Color : Blue - Transluscent Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 5 Contact Features Barrel Type : Closed Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : IEC 60988-2-2, UL 486C Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue - Transluscent
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 5

Contact Features


  • Barrel Type : Closed

Dimensions


  • Wire Size (MMSQ) : .5 - 2.5
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Current Rating (AMP) : 24
  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL, IEC
  • Compatible With Approved Standards Products : IEC 60988-2-2, UL 486C

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A141685-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A141685-ND
Terminals - Wire Splice Connectors A141685-ND
2324697-5

2324697-5

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2324697-5 A141685-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details