TE Connectivity Splices 2324697-4

Description
Body Features Primary Product Color : Clear Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Barrel Type : Closed Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : IEC, UL Compatible With Approved Standards Products : UL 486C, IEC 60988-2-2 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Clear Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Barrel Type : Closed Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : IEC, UL Compatible With Approved Standards Products : UL 486C, IEC 60988-2-2 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2324697-4 - TE Connectivity
Berwyn, PA, United States
Splices
2324697-4
Splices 2324697-4
Body Features Primary Product Color : Clear Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Barrel Type : Closed Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : IEC, UL Compatible With Approved Standards Products : UL 486C, IEC 60988-2-2 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Clear
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 4

Contact Features


  • Barrel Type : Closed

Dimensions


  • Wire Size (MMSQ) : .5 - 2.5
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Current Rating (AMP) : 24
  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : IEC, UL
  • Compatible With Approved Standards Products : UL 486C, IEC 60988-2-2

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A141684-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A141684-ND
Terminals - Wire Splice Connectors A141684-ND
2324697-4

2324697-4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2324697-4 A141684-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details