TE Connectivity Splices 2324697-3

Description
Body Features Primary Product Color : Orange Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 Contact Features Barrel Type : Closed Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : IEC 60988-2-2, UL 486C Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 Contact Features Barrel Type : Closed Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : IEC 60988-2-2, UL 486C Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2324697-3 - TE Connectivity
Berwyn, PA, United States
Splices
2324697-3
Splices 2324697-3
Body Features Primary Product Color : Orange Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 3 Contact Features Barrel Type : Closed Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 12 Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : IEC 60988-2-2, UL 486C Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Orange
  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 3

Contact Features


  • Barrel Type : Closed

Dimensions


  • Wire Size (MMSQ) : .5 - 2.5
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Current Rating (AMP) : 24
  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL, IEC
  • Compatible With Approved Standards Products : IEC 60988-2-2, UL 486C

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A141683-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A141683-ND
Terminals - Wire Splice Connectors A141683-ND
2324697-3

2324697-3

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2324697-3 A141683-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers