Body Features Primary Product Color : Yellow - Translucent Splice Features : Standard
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2
Contact Features Barrel Type : Closed
Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 22 - 12
Electrical Characteristics Current Rating (AMP) : 24 Operating Voltage (VAC) : 600
Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : IEC 60988-2-2, UL 486C Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Bag/Box
Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Closed End Splice Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Primary Product Color : Yellow - Translucent
- Splice Features : Standard
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
- Splice Capacity : 2
Contact Features
Dimensions
- Wire Size (MMSQ) : .5 - 2.5
- Wire Size (AWG) : 22 - 12
Electrical Characteristics
- Current Rating (AMP) : 24
- Operating Voltage (VAC) : 600
Industry Standards
- Compatible With Agency/Standards Products : UL, IEC
- Compatible With Approved Standards Products : IEC 60988-2-2, UL 486C
- Government Qualified Splice : No
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Bag/Box
Product Type Features
- Compatible With Discrete Wire Type : Solid, Stranded
- Sealable : No
- Splice Type : Closed End Splice
- Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]