TE Connectivity Data Connectivity Housings 2324148-1

Description
Body Features Body Material : PBT GF15 Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter (MM) : .6 Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 22.85 MM  [.9 INCH ] Product Length : 33.7 MM  [1.327 INCH ] Product Width : 12.3 MM  [.484 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) (MM) : 2 Housing Color : Black Industry Standards IP Rating : IPX9K Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 0 - 3 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PBT Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : HSD Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF15 Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter (MM) : .6 Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 22.85 MM  [.9 INCH ] Product Length : 33.7 MM  [1.327 INCH ] Product Width : 12.3 MM  [.484 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) (MM) : 2 Housing Color : Black Industry Standards IP Rating : IPX9K Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 0 - 3 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PBT Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : HSD Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2324148-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2324148-1
Data Connectivity Housings 2324148-1
Body Features Body Material : PBT GF15 Cable Exit Angle (DEG) : 90 Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter (MM) : .6 Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Connector Height : 22.85 MM  [.9 INCH ] Product Length : 33.7 MM  [1.327 INCH ] Product Width : 12.3 MM  [.484 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) (MM) : 2 Housing Color : Black Industry Standards IP Rating : IPX9K Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 0 - 3 Shielded : Yes Other Connector Position Assurance Capable : No Dielectric Material : PBT Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : HSD Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF15
  • Cable Exit Angle (DEG) : 90
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Snap-Lock : With

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Pin Diameter (MM) : .6
  • Outer Contact Plating Material : Nickel (Ni)
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Connector Height : 22.85 MM  [.9 INCH ]
  • Product Length : 33.7 MM  [1.327 INCH ]
  • Product Width : 12.3 MM  [.484 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) (MM) : 2
  • Housing Color : Black

Industry Standards


  • IP Rating : IPX9K

Operation/Application


  • Circuit Application : High Speed Data
  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : Yes

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Clean Body
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : HSD
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2324148-1
Product Name Data Connectivity Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details