TE Connectivity Automotive Headers 2324108-3

Description
Body Features Connector & Keying Code : C Primary Product Color : Orange Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 8 MM  [.315 INCH ] Dimensions Connector Length : 50 MM  [1.96 INCH ] Connector Width : 57 MM  [2.24 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 650 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mounting Holes : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device, Wire-to-Panel Header Type : Fully Shrouded Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : C Primary Product Color : Orange Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 8 MM  [.315 INCH ] Dimensions Connector Length : 50 MM  [1.96 INCH ] Connector Width : 57 MM  [2.24 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 650 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mounting Holes : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device, Wire-to-Panel Header Type : Fully Shrouded Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2324108-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2324108-3
Automotive Headers 2324108-3
Body Features Connector & Keying Code : C Primary Product Color : Orange Configuration Features Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 8 MM  [.315 INCH ] Dimensions Connector Length : 50 MM  [1.96 INCH ] Connector Width : 57 MM  [2.24 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 650 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mounting Holes : With Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device, Wire-to-Panel Header Type : Fully Shrouded Sealable : Yes Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : C
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : 8 MM  [.315 INCH ]

Dimensions


  • Connector Length : 50 MM  [1.96 INCH ]
  • Connector Width : 57 MM  [2.24 INCH ]

Electrical Characteristics


  • Voltage Rating (Max) (VDC) : 650

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mounting Holes : With
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device, Wire-to-Panel
  • Header Type : Fully Shrouded
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2324108-3
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2405489-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers
Rectangular Connector Contacts - A142524TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 12 to 14 AWG
View Details
2 suppliers