TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-1719102-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333631-1-1719102-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Termination: Solder, PCB Pin or Socket: Socket Standard Package: 1,200 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8536.90.4000 Other Part Number: A142532CT,A142532TR, -1494-1-1719102-1-CS I,-1-1719102-1-LSI Base Product Number: 1719102 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333631-1-1719102-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Termination: Solder, PCB Pin or Socket: Socket Standard Package: 1,200 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8536.90.4000 Other Part Number: A142532CT,A142532TR, -1494-1-1719102-1-CS I,-1-1719102-1-LSI Base Product Number: 1719102 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333631-1-1719102-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333631-1-1719102-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333631-1-1719102-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333631-1-1719102-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Contact Termination: Solder, PCB Pin or Socket: Socket Standard Package: 1,200 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8536.90.4000 Other Part Number: A142532CT,A142532TR, -1494-1-1719102-1-CS I,-1-1719102-1-LSI Base Product Number: 1719102 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333631-1-1719102-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Contact Termination: Solder, PCB
Pin or Socket: Socket
Standard Package: 1,200
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Other Part Number: A142532CT,A142532TR,-1494-1-1719102-1-CSI,-1-1719102-1-LSI
Base Product Number: 1719102
RoHS Status: RoHS Compliant

Buy Now Datasheet
Automotive Contact, Socket, Solder Rohs Compliant Te Connectivity - 70AH4151 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Solder Rohs Compliant Te Connectivity
70AH4151
Automotive Contact, Socket, Solder Rohs Compliant Te Connectivity 70AH4151
AUTOMOTIVE CONTACT, SOCKET, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1333631-1-1719102-1 70AH4151
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Contact, Socket, Solder Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details