Body Features Blocked : Yes Compatible Conductor Material : Aluminum Alloy Conductor Type : Flexible Conductor Primary Product Material : Aluminum
Configuration Features Number of Bolts : 4 Visual Inspection : No
Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 800 - 1000
Electrical Characteristics Voltage Class (KV) : ≤ 550
Industry Standards Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009 NEMA Spacing (2-Hole) : Yes
Operation/Applicatio
n Mechanical Connector Product Type : Connector Power Component Application Type : Outdoor Use, Indoor Use
Other Conductor Gauge Type : ACSR, AAC/AAAC, AWG
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Stud Size : 30
Body Features
- Blocked : Yes
- Compatible Conductor Material : Aluminum Alloy
- Conductor Type : Flexible Conductor
- Primary Product Material : Aluminum
Configuration Features
- Number of Bolts : 4
- Visual Inspection : No
Dimensions
- Bolt Head Size (Across Flats) (MM) : 17
- Compatible Conductor Cross-Section Range (MMSQ) : 800 - 1000
Electrical Characteristics
- Voltage Class (KV) : ≤ 550
Industry Standards
- Compatible With Approved Standards Products : IEC 62271-1, ANSI/NEMA CC1-2009
- NEMA Spacing (2-Hole) : Yes
Operation/Application
- Mechanical Connector Product Type : Connector
- Power Component Application Type : Outdoor Use, Indoor Use
Other
- Conductor Gauge Type : ACSR, AAC/AAAC, AWG
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted
- Stud Size : 30