TE Connectivity Mechanical Connectors 2322120-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 200 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia (Except China) Product Type Features Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 200 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia (Except China) Product Type Features Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2322120-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2322120-1
Mechanical Connectors 2322120-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stud, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 12 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range - Main (MMSQ) : 200 Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : IEC, NEMA Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia (Except China) Product Type Features Installation Technology : Bolted

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stud, Stranded
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 12

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 200

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Approved Standards Products : IEC, NEMA

Operation/Application


  • Mechanical Connector Product Type : Connector
  • Power Component Application Type : Indoor Use, Outdoor Use

Product Availability


  • Product Availability : Europe, Middle East & Africa, Americas, Asia (Except China)

Product Type Features


  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2322120-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details