TE Connectivity Connector Housing, Rcpt, 4Pos, 1Row; Product Range Te Connectivity 2321926-4

Description
CONNECTOR HOUSING, RCPT, 4POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos, 1Row; Product Range Te Connectivity - 68AH3188 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos, 1Row; Product Range Te Connectivity
68AH3188
Connector Housing, Rcpt, 4Pos, 1Row; Product Range Te Connectivity 68AH3188
CONNECTOR HOUSING, RCPT, 4POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS, 1ROW; Product Range:Signal Double Lock Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:AMP Signal Double Lock Series 2321928-1 & 1-2321928-1 Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH3188
Product Name Connector Housing, Rcpt, 4Pos, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details