TE Connectivity Rectangular Connector Contacts 2321921-1

Description
Socket Contact Tin 22-26 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 22-26 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2321921-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2321921-1CT-ND
Rectangular Connector Contacts 17-2321921-1CT-ND
Socket Contact Tin 22-26 AWG Crimp Stamped

Socket Contact Tin 22-26 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-2321921-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2321921-1TR-ND
Rectangular Connector Contacts 17-2321921-1TR-ND
Socket Contact Tin 22-26 AWG Crimp Stamped

Socket Contact Tin 22-26 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 68AH3175 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
68AH3175
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 68AH3175
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Signal Double Lock; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Pre Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Signal Double Lock; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Pre Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2321921-1CT-ND 68AH3175
Product Name Rectangular Connector Contacts Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details