Body Features Connector & Keying Code : D
Configuration Features Number of Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .4 MM [.016 INCH ]
Dimensions Connector Height : 14.4 MM [.567 INCH ] Product Length : 12 MM [.472 INCH ] Product Width : 24.3 MM [.957 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ] Housing Color : Claret Violet
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Outer Contact Plating Material : Tin (Sn)
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : D
Configuration Features Number of Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .4 MM [.016 INCH ]
Dimensions Connector Height : 14.4 MM [.567 INCH ] Product Length : 12 MM [.472 INCH ] Product Width : 24.3 MM [.957 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ] Housing Color : Claret Violet
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Outer Contact Plating Material : Tin (Sn)
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Connector & Keying Code : D
Configuration Features Number of Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Pin Diameter : .4 MM [.016 INCH ]
Dimensions Connector Height : 14.4 MM [.567 INCH ] Product Length : 12 MM [.472 INCH ] Product Width : 24.3 MM [.957 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ] Housing Color : Claret Violet
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Other Outer Contact Plating Material : Tin (Sn)
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Connector & Keying Code : D
Configuration Features
Number of Positions : 4
PCB Mount Orientation : Horizontal
Contact Features
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Gold
Contact Type : Pin
Mating Pin Diameter : .4 MM [.016 INCH ]
Dimensions
Connector Height : 14.4 MM [.567 INCH ]
Product Length : 12 MM [.472 INCH ]
Product Width : 24.3 MM [.957 INCH ]
Housing Features
Centerline (Pitch) : 4 MM [.157 INCH ]
Housing Color : Claret Violet
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Shielded : Yes
Other
Outer Contact Plating Material : Tin (Sn)
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Cable-to-Board
Sealable : No
Termination Features
Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]