Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 7 Contact Length : 25.3 MM [.996 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Retention Within Housing : With Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Wire Contact Termination Area Plating Material : Nickel
Dimensions Compatible Insulation Diameter Range : .8 - 1.4 MM [.031 - .055 INCH ] Wire Size (AWG) : 28 - 24
Electrical Characteristics Operating Voltage (VAC) : 600, 250 Operating Voltage (VDC) : 600, 250
Identification Marking Wire Range Mark : S
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Discrete Wire Type : Stranded
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Open
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 7
- Contact Length : 25.3 MM [.996 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
- Contact Retention Within Housing : With
- Contact Shape & Form : Rectangular
- Contact Type : Tab
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Wire Contact Termination Area Plating Material : Nickel
Dimensions
- Compatible Insulation Diameter Range : .8 - 1.4 MM [.031 - .055 INCH ]
- Wire Size (AWG) : 28 - 24
Electrical Characteristics
- Operating Voltage (VAC) : 600, 250
- Operating Voltage (VDC) : 600, 250
Identification Marking
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Discrete Wire Type : Stranded
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]