TE Connectivity Heavy Duty Module, Plug, 24Pos, 3.7A; Product Range Amp Te Connectivity 2316315-2

Description
HEAVY DUTY MODULE, PLUG, 24POS, 3.7A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:3.7A RoHS Compliant: Yes
Description
HEAVY DUTY MODULE, PLUG, 24POS, 3.7A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:3.7A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 24Pos, 3.7A; Product Range Amp Te Connectivity - 12AJ6675 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 24Pos, 3.7A; Product Range Amp Te Connectivity
12AJ6675
Heavy Duty Module, Plug, 24Pos, 3.7A; Product Range Amp Te Connectivity 12AJ6675
HEAVY DUTY MODULE, PLUG, 24POS, 3.7A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:3.7A RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 24POS, 3.7A; Product Range:HDC Dynamic Series; Heavy Duty Connector Type:Module; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:3.7A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 12AJ6675
Product Name Heavy Duty Module, Plug, 24Pos, 3.7A; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Surfboard Vent Plug,Surfing Board Breathers - MIV-12BASE - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5
View Details
Cable Gland Plugs - 8178845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Barrel Plugs with Flange - BPF70 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2362 inch (6 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details