TE Connectivity Mechanical Connectors 2316172-2

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 88.9 Inside Diameter Range : 69.85 MM  [2.75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : NEMA Operation/Applicatio n Mechanical Connector Product Type : Single Busbar Support Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 88.9 Inside Diameter Range : 69.85 MM  [2.75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : NEMA Operation/Applicatio n Mechanical Connector Product Type : Single Busbar Support Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2316172-2 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2316172-2
Mechanical Connectors 2316172-2
Body Features Compatible Conductor Material : Aluminum Conductor Type : Tube Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range - Main (MMSQ) : 88.9 Inside Diameter Range : 69.85 MM  [2.75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Approved Standards Products : NEMA Operation/Applicatio n Mechanical Connector Product Type : Single Busbar Support Power Component Application Type : Outdoor Use, Indoor Use Product Availability Product Availability : Americas Product Type Features Installation Technology : Bolted

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Tube
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 2

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 88.9
  • Inside Diameter Range : 69.85 MM  [2.75 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Industry Standards


  • Compatible With Approved Standards Products : NEMA

Operation/Application


  • Mechanical Connector Product Type : Single Busbar Support
  • Power Component Application Type : Outdoor Use, Indoor Use

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2316172-2
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products