TE Connectivity Data Connectivity Headers 2315627-5

Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : E PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height (MM) : 13.6 Product Length (MM) : 14.36 Product Width (MM) : 19.6 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 84 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : E PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height (MM) : 13.6 Product Length (MM) : 14.36 Product Width (MM) : 19.6 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 84 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2315627-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2315627-5
Data Connectivity Headers 2315627-5
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : E PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height (MM) : 13.6 Product Length (MM) : 14.36 Product Width (MM) : 19.6 Housing Features Centerline (Pitch) : 2 MM  [.07 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 84 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Polyphenylene Sulfide (PPS)
  • Connector & Keying Code : E
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.01 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height (MM) : 13.6
  • Product Length (MM) : 14.36
  • Product Width (MM) : 19.6

Housing Features


  • Centerline (Pitch) : 2 MM  [.07 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 84

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2315627-5
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 30AC3043 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Ribbon Cable Connectors - 103309-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers