TE Connectivity Magnet Wire Terminals 2312000-1

Description
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.43 MM  [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .82 - 2 Product Length : 16.59 MM  [.653 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 6.99 MM  [.275 INCH ] Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Crimp Area Length : 3.56 MM  [.14 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.43 MM  [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .82 - 2 Product Length : 16.59 MM  [.653 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 6.99 MM  [.275 INCH ] Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Crimp Area Length : 3.56 MM  [.14 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2312000-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2312000-1
Magnet Wire Terminals 2312000-1
Contact Features Magnet Wire Terminal Type : Poke-In Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.43 MM  [.135 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Lead Wire Size (AWG) : 18 - 14 Lead Wire Size (MMSQ) : .82 - 2 Product Length : 16.59 MM  [.653 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 6.99 MM  [.275 INCH ] Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Crimp Area Length : 3.56 MM  [.14 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Mating Tab Thickness : .46 MM  [.018 INCH ]
  • Mating Tab Width : 3.43 MM  [.135 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Lead Wire Size (AWG) : 18 - 14
  • Lead Wire Size (MMSQ) : .82 - 2
  • Product Length : 16.59 MM  [.653 INCH ]
  • Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ]
  • Terminal Height : 6.99 MM  [.275 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs
  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Termination Features


  • Crimp Area Length : 3.56 MM  [.14 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2312000-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 039779-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details