TE Connectivity Photovoltaic (Solar Panel) Connector Assemblies 2308033-1

Description
Female Coupler Connector Plus 10 ~ 14 AWG
Request a Quote Datasheet
Description
Female Coupler Connector Plus 10 ~ 14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 2094-2308033-1-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
2094-2308033-1-ND
Photovoltaic (Solar Panel) Connector Assemblies 2094-2308033-1-ND
Female Coupler Connector Plus 10 ~ 14 AWG

Female Coupler Connector Plus 10 ~ 14 AWG

Buy Now Datasheet
Photovoltaic (Solar Panel) Connector Assemblies - 2308033-1 - ODG (Origin Data Global)
Shenzhen, China
Photovoltaic (Solar Panel) Connector Assemblies
2308033-1
Photovoltaic (Solar Panel) Connector Assemblies 2308033-1
SOLARLOK2.0 POSITIVE CONN ASSMBL

SOLARLOK2.0 POSITIVE CONN ASSMBL

Supplier's Site Datasheet
Connector, Rcpt, 1Pos, Cable; Product Range Te Connectivity - 38AH6005 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, Cable; Product Range Te Connectivity
38AH6005
Connector, Rcpt, 1Pos, Cable; Product Range Te Connectivity 38AH6005
CONNECTOR, RCPT, 1POS, CABLE; Product Range:SOLARLOK 2.0 Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Tin PlatedRoHS Compliant: Yes

CONNECTOR, RCPT, 1POS, CABLE; Product Range:SOLARLOK 2.0 Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Tin PlatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2094-2308033-1-ND 2308033-1 38AH6005
Product Name Photovoltaic (Solar Panel) Connector Assemblies Photovoltaic (Solar Panel) Connector Assemblies Connector, Rcpt, 1Pos, Cable; Product Range Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details