TE Connectivity
Automotive Connector EMC Shielding
2307011-3
Description
Body Features Primary Product Material : Copper Alloy
Industry Standards Industry Standard : LV214/LV215
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Copper Alloy
Industry Standards Industry Standard : LV214/LV215
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Copper Alloy
Industry Standards Industry Standard : LV214/LV215
Body Features
- Primary Product Material : Copper Alloy
Industry Standards
- Industry Standard : LV214/LV215
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2307011-3 |
|
Product Name
|
Automotive Connector EMC Shielding |
|
Connector Type
|
Automotive Connector; DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
10 to 22 AWG
View Details