TE Connectivity Automotive Connector EMC Shielding 2307011-2

Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2307011-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2307011-2
Automotive Connector EMC Shielding 2307011-2
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV214/LV215

Body Features


  • Primary Product Material : Copper Alloy

Industry Standards


  • Industry Standard : LV214/LV215
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Power Entry Connector Accessories - 1508-2307011-2-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connector Accessories
1508-2307011-2-ND
Power Entry Connector Accessories 1508-2307011-2-ND
CU ALLOY,FERRULE,8MM HV,90DEG,35

CU ALLOY,FERRULE,8MM HV,90DEG,35

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2307011-2 2307011-2 1508-2307011-2-ND
Product Name Automotive Connector EMC Shielding Power Entry Connector Accessories
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA400191R2600-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 18 AWG
View Details
Multi Purpose - 1734-1143-1-ND - DigiKey
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
5 suppliers
Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers