TE Connectivity PCB Spring Contacts 2306654-3

Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) : 1.4 MM  [.055 INCH ] Contact Working Range (Low) : .9 MM  [.035 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 2.4 MM  [.094 INCH ] Product Width : 1 MM  [.039 INCH ] Uncompressed Height : 1.8 MM  [.071 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Ultra Small - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) : 1.4 MM  [.055 INCH ] Contact Working Range (Low) : .9 MM  [.035 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 2.4 MM  [.094 INCH ] Product Width : 1 MM  [.039 INCH ] Uncompressed Height : 1.8 MM  [.071 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Ultra Small - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2306654-3 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2306654-3
PCB Spring Contacts 2306654-3
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 1 Contact Underplating Material : Nickel Contact Working Range (High) : 1.4 MM  [.055 INCH ] Contact Working Range (Low) : .9 MM  [.035 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 2.4 MM  [.094 INCH ] Product Width : 1 MM  [.039 INCH ] Uncompressed Height : 1.8 MM  [.071 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : No Spring Finger Type : Ultra Small - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : Yes

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : 1.4 MM  [.055 INCH ]
  • Contact Working Range (Low) : .9 MM  [.035 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length : 2.4 MM  [.094 INCH ]
  • Product Width : 1 MM  [.039 INCH ]
  • Uncompressed Height : 1.8 MM  [.071 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 7000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : No
  • Spring Finger Type : Ultra Small - C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2306654-3
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details
Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details