TE Connectivity Module Components 2304643-2

Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 38 Housing Features Centerline (Pitch) : 8.13 MM  [.32 INCH ] Industry Standards IP Rating : IP6K7, IP6K6 Operation/Applicatio n Vibration Class Level : 3.2G Product Type Features Compatible With Relay Type : ISO Mini, Micro Relay, 280 Plug-In Component Type : Fuse Holder, Relay Holder Fuse Type : Mini ATM Fuse Primary Locking Feature : On the Terminal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 38 Housing Features Centerline (Pitch) : 8.13 MM  [.32 INCH ] Industry Standards IP Rating : IP6K7, IP6K6 Operation/Applicatio n Vibration Class Level : 3.2G Product Type Features Compatible With Relay Type : ISO Mini, Micro Relay, 280 Plug-In Component Type : Fuse Holder, Relay Holder Fuse Type : Mini ATM Fuse Primary Locking Feature : On the Terminal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module Components - 2304643-2 - TE Connectivity
Berwyn, PA, United States
Module Components
2304643-2
Module Components 2304643-2
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 38 Housing Features Centerline (Pitch) : 8.13 MM  [.32 INCH ] Industry Standards IP Rating : IP6K7, IP6K6 Operation/Applicatio n Vibration Class Level : 3.2G Product Type Features Compatible With Relay Type : ISO Mini, Micro Relay, 280 Plug-In Component Type : Fuse Holder, Relay Holder Fuse Type : Mini ATM Fuse Primary Locking Feature : On the Terminal Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Secondary Locking : Yes

Configuration Features


  • Number of Positions : 38

Housing Features


  • Centerline (Pitch) : 8.13 MM  [.32 INCH ]

Industry Standards


  • IP Rating : IP6K7, IP6K6

Operation/Application


  • Vibration Class Level : 3.2G

Product Type Features


  • Compatible With Relay Type : ISO Mini, Micro Relay, 280 Plug-In
  • Component Type : Fuse Holder, Relay Holder
  • Fuse Type : Mini ATM Fuse
  • Primary Locking Feature : On the Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1734-2304643-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2304643-2-ND
Rectangular Connector Housings 1734-2304643-2-ND
38POS,HYBRID,REC HSG ASSY,SLD

38POS,HYBRID,REC HSG ASSY,SLD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2304643-2 1734-2304643-2-ND
Product Name Module Components Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28496-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 104192-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Connector Accessories - A111684-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers