TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 2304372-1

Description
Win Source Part Number: 1293108-2304372-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MATEnet Number of Positions: 2 Features: Board Guide Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 60VAC/DC Standard Package: 170 Insulation Material: Polyamide (PA4T), Nylon 4T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.071" (1.80mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.531" (13.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Current Rating (Amps): 3A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 17-2304372-1TR,17-23 04372-1DKR,17-230437 2-1CT
Request a Quote Datasheet
Description
Win Source Part Number: 1293108-2304372-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MATEnet Number of Positions: 2 Features: Board Guide Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 60VAC/DC Standard Package: 170 Insulation Material: Polyamide (PA4T), Nylon 4T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.071" (1.80mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.531" (13.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Current Rating (Amps): 3A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 17-2304372-1TR,17-23 04372-1DKR,17-230437 2-1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1293108-2304372-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1293108-2304372-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1293108-2304372-1
Win Source Part Number: 1293108-2304372-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MATEnet Number of Positions: 2 Features: Board Guide Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 60VAC/DC Standard Package: 170 Insulation Material: Polyamide (PA4T), Nylon 4T, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.071" (1.80mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.094" (2.40mm) Insulation Height: 0.531" (13.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Current Rating (Amps): 3A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 17-2304372-1TR,17-23 04372-1DKR,17-230437 2-1CT

Win Source Part Number: 1293108-2304372-1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MATEnet
Number of Positions: 2
Features: Board Guide
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 60VAC/DC
Standard Package: 170
Insulation Material: Polyamide (PA4T), Nylon 4T, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.071" (1.80mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.094" (2.40mm)
Insulation Height: 0.531" (13.50mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 17-2304372-1TR,17-2304372-1DKR,17-2304372-1CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1293108-2304372-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 60 volts
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DDR4 SMT - 10148176-2411K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details