TE Connectivity Data Connectivity Housings 2304241-2

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Cream Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Cream Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2304241-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2304241-2
Data Connectivity Housings 2304241-2
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Housing Features Housing Color : Cream Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Shielded : No Other Connector Position Assurance Capable : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Housing Features


  • Housing Color : Cream

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Shielded : No

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2304241-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058651-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Coax Connectors - 1051933-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Clamp
View Details
In-Series Adapters - 1056333-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers