TE Connectivity RF Connectors 1053227-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.4 MM  [.449 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 26.5 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.4 MM  [.449 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 26.5 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1053227-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1053227-1
RF Connectors 1053227-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.4 MM  [.449 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 26.5 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Gasket Material : Steel Packaging Features Packaging Method : Carton Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Gasket, Hermetically Sealed Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 11.4 MM  [.449 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount, Front Mount
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 26.5

Other


  • Comment : Captured Center Contact, Hermetically Sealed
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Steel

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Gasket, Hermetically Sealed
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF and Microwave Connectors
Product Number 1053227-1
Product Name RF Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052092-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1060183-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 10.000 GHz
View Details
3 suppliers
RF Connectors - 1053130-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1052067-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers