TE Connectivity Data Connectivity Housings 2302510-9

Description
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2302510-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2302510-9
Data Connectivity Housings 2302510-9
Body Features Connector & Keying Code : Z Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : STP Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : STP
  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Rectangular Connector Housings - 17-2302510-9-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2302510-9-ND
Rectangular Connector Housings 17-2302510-9-ND
1-PORT MATENET FRAME,STP, COD Z

1-PORT MATENET FRAME,STP, COD Z

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2302510-9 17-2302510-9-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Ribbon Cable Connectors - 104313-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103946-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers