TE Connectivity High Speed Pluggable IO Connectors & Cages 2302014-2

Description
Body Features Heat Sink Height (INCH) : .255 Heat Sink Height Class : Networking Tall Heat Sink Style : Pin Configuration Features Number of Ports : 8 Port Matrix Configuration : 1 x 8 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Heat Sink Height (INCH) : .255 Heat Sink Height Class : Networking Tall Heat Sink Style : Pin Configuration Features Number of Ports : 8 Port Matrix Configuration : 1 x 8 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2302014-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2302014-2
High Speed Pluggable IO Connectors & Cages 2302014-2
Body Features Heat Sink Height (INCH) : .255 Heat Sink Height Class : Networking Tall Heat Sink Style : Pin Configuration Features Number of Ports : 8 Port Matrix Configuration : 1 x 8 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Height (INCH) : .255
  • Heat Sink Height Class : Networking Tall
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 8
  • Port Matrix Configuration : 1 x 8

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP+

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : zSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2302014-2
Product Name High Speed Pluggable IO Connectors & Cages
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details