Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 2
Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Receptacle
Dimensions Connector Height : 9.2 MM [.362 INCH ] Connector Length : 15.2 MM [.598 INCH ] Connector Width : 20.62 MM [.811 INCH ] Row-to-Row Spacing : 4.6 MM [.181 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 300
Housing Features Centerline (Pitch) : 3.96 MM [.155 INCH ] Housing Material : PA 66
Industry Standards Compatible With Agency/Standards Products : CSA Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Bag Packaging Quantity : 150
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 8
- Number of Power Positions : 8
- Number of Rows : 2
Contact Features
- Contact Layout : Matrix
- Contact Retention Within Housing : Without
- Contact Type : Receptacle
Dimensions
- Connector Height : 9.2 MM [.362 INCH ]
- Connector Length : 15.2 MM [.598 INCH ]
- Connector Width : 20.62 MM [.811 INCH ]
- Row-to-Row Spacing : 4.6 MM [.181 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 300
Housing Features
- Centerline (Pitch) : 3.96 MM [.155 INCH ]
- Housing Material : PA 66
Industry Standards
- Compatible With Agency/Standards Products : CSA
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Alignment : With
- Mating Alignment Type : Keyed
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 150
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Housing
- Connector System : Wire-to-Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]