TE Connectivity Quick Connects, Quick Disconnect Connectors 2299282-1

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A126309CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A126309CT-ND
Quick Connects, Quick Disconnect Connectors A126309CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A126309TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A126309TR-ND
Quick Connects, Quick Disconnect Connectors A126309TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Contacts - 2299282-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2299282-1
Contacts 2299282-1
POD-LOK 250 STR. AWG 22-18 PTPBR GF

POD-LOK 250 STR. AWG 22-18 PTPBR GF

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333602-2299282-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333602-2299282-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333602-2299282-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333602-2299282-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 2,300 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.402" (35.60mm) Insulation: Mating End Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.031" (0.79mm) Insulation Diameter: 0.087" ~ 0.118" (2.21mm ~ 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A126309CT,-2299282-1 -SI,A126309TR,-22992 82-1-CSI,2266-229928 2-1TR Base Product Number: 2299282 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333602-2299282-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 2,300
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 1.402" (35.60mm)
Insulation: Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.031" (0.79mm)
Insulation Diameter: 0.087" ~ 0.118" (2.21mm ~ 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A126309CT,-2299282-1-SI,A126309TR,-2299282-1-CSI,2266-2299282-1TR
Base Product Number: 2299282
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-2299282-1
Electronic Connector 392-2299282-1
POD-LOK 250 STR. AWG 22-18 PTPBR GF Terminal & Splice Style:Receptacle;Wir e Size:22 – 18 AWG;Wire Size:.3 – 1 mm²;Mating Tab Width:6.35 mm;Mating Tab Width:.25 in Receptacle 22 – 18 AWG .3 – 1 mm² 6.35 mm | Quick Disconnect | Part# 2299282-1 | TE Connectivity Product overview: 2299282-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2299282-1 can be used for catalog matching and distributor lookup.

POD-LOK 250 STR. AWG 22-18 PTPBR GF Terminal & Splice Style:Receptacle;Wire Size:22 – 18 AWG;Wire Size:.3 – 1 mm²;Mating Tab Width:6.35 mm;Mating Tab Width:.25 in Receptacle 22 – 18 AWG .3 – 1 mm² 6.35 mm | Quick Disconnect | Part# 2299282-1 | TE Connectivity Product overview: 2299282-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2299282-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Female Disconnect, 0.032
Chicago, IL, United States
Female Disconnect, 0.032", 22-18Awg; Product Range Amp - Te Connectivity
69AC4682
Female Disconnect, 0.032", 22-18Awg; Product Range Amp - Te Connectivity 69AC4682
FEMALE DISCONNECT, 0.032", 22-18AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.032", 22-18AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 0.032
Chicago, IL, United States
Female Disconnect, 0.032", 22-18Awg; Product Range Amp - Te Connectivity
69AC4683
Female Disconnect, 0.032", 22-18Awg; Product Range Amp - Te Connectivity 69AC4683
FEMALE DISCONNECT, 0.032", 22-18AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.032", 22-18AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 0.032
Chicago, IL, United States
Female Disconnect, 0.032", 22-18Awg; Product Range Te Connectivity
72AC7637
Female Disconnect, 0.032", 22-18Awg; Product Range Te Connectivity 72AC7637
FEMALE DISCONNECT, 0.032", 22-18AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 0.032", 22-18AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A126309CT-ND 2299282-1 1333602-2299282-1 392-2299282-1 69AC4682
Product Name Quick Connects, Quick Disconnect Connectors Contacts Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Female Disconnect, 0.032", 22-18Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details