TE Connectivity Quick Disconnects 2299281-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .129 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E66717 Mechanical Attachment Mating Retention Type : Detent Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .129 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E66717 Mechanical Attachment Mating Retention Type : Detent Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 2299281-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
2299281-2
Quick Disconnects 2299281-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .129 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .325 - .823 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E66717 Mechanical Attachment Mating Retention Type : Detent Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .129 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .325 - .823
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E66717

Mechanical Attachment


  • Mating Retention Type : Detent
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2299281-2
Product Name Quick Disconnects
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details