TE Connectivity Contacts 2299280-2

Description
POD-LOK 250 FLAG AWG 16-14 PTPBR GF
Request a Quote Datasheet
Description
POD-LOK 250 FLAG AWG 16-14 PTPBR GF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 2299280-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2299280-2
Contacts 2299280-2
POD-LOK 250 FLAG AWG 16-14 PTPBR GF

POD-LOK 250 FLAG AWG 16-14 PTPBR GF

Buy Now
Quick Connects, Quick Disconnect Connectors - A141401CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141401CT-ND
Quick Connects, Quick Disconnect Connectors A141401CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141401TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141401TR-ND
Quick Connects, Quick Disconnect Connectors A141401TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 0.032
Chicago, IL, United States
Female Disconnect, 0.032", 16-14Awg; Product Range Te Connectivity
72AC7635
Female Disconnect, 0.032", 16-14Awg; Product Range Te Connectivity 72AC7635
FEMALE DISCONNECT, 0.032", 16-14AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 0.032", 16-14AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2299280-2 A141401CT-ND 72AC7635
Product Name Contacts Quick Connects, Quick Disconnect Connectors Female Disconnect, 0.032", 16-14Awg; Product Range Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data