TE Connectivity Contacts 2299280-1

Description
Contacts
Request a Quote Datasheet
Description
Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Contacts
2299280-1
Contacts 2299280-1
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A141400CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141400CT-ND
Quick Connects, Quick Disconnect Connectors A141400CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A141400TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A141400TR-ND
Quick Connects, Quick Disconnect Connectors A141400TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 0.032
Chicago, IL, United States
Female Disconnect, 0.032", 22-18Awg; Product Range Amp - Te Connectivity
69AC4677
Female Disconnect, 0.032", 22-18Awg; Product Range Amp - Te Connectivity 69AC4677
FEMALE DISCONNECT, 0.032", 22-18AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.032", 22-18AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 0.032
Chicago, IL, United States
Female Disconnect, 0.032", 22-18Awg; Product Range Amp - Te Connectivity
69AC4676
Female Disconnect, 0.032", 22-18Awg; Product Range Amp - Te Connectivity 69AC4676
FEMALE DISCONNECT, 0.032", 22-18AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.032", 22-18AWG; Product Range:POD-LOK 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2299280-1 A141400CT-ND 69AC4677
Product Name Contacts Quick Connects, Quick Disconnect Connectors Female Disconnect, 0.032", 22-18Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products