TE Connectivity Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity 2298107-4

Description
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Description
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity - 12AJ6657 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
12AJ6657
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity 12AJ6657
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AJ6657
Product Name Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
IEC Connectors - 1886582 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers