TE ConnectivityData Connectivity Housings2296598-8
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B
Configuration Features Number of Positions : 3 Number of Rows : 1
Contact Features Mating Tab Thickness : .25 MM [.009 INCH ] Mating Tab Width : .8 MM [.03 INCH ]
Housing Features Centerline (Pitch) : 6.7 MM [.26 INCH ] Housing Color : Blue
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable, Wire-to-Wire Primary Locking Feature : Locking Lance Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B
Configuration Features Number of Positions : 3 Number of Rows : 1
Contact Features Mating Tab Thickness : .25 MM [.009 INCH ] Mating Tab Width : .8 MM [.03 INCH ]
Housing Features Centerline (Pitch) : 6.7 MM [.26 INCH ] Housing Color : Blue
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable, Wire-to-Wire Primary Locking Feature : Locking Lance Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B
Configuration Features Number of Positions : 3 Number of Rows : 1
Contact Features Mating Tab Thickness : .25 MM [.009 INCH ] Mating Tab Width : .8 MM [.03 INCH ]
Housing Features Centerline (Pitch) : 6.7 MM [.26 INCH ] Housing Color : Blue
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable, Wire-to-Wire Primary Locking Feature : Locking Lance Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Connector & Keying Code : B
Configuration Features
Number of Positions : 3
Number of Rows : 1
Contact Features
Mating Tab Thickness : .25 MM [.009 INCH ]
Mating Tab Width : .8 MM [.03 INCH ]
Housing Features
Centerline (Pitch) : 6.7 MM [.26 INCH ]
Housing Color : Blue
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Shielded : No
Other
Connector Position Assurance Capable : No
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Housing for Female Terminals
Connector System : Cable-to-Cable, Wire-to-Wire
Primary Locking Feature : Locking Lance
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Cable Type : Coaxial
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]