TE Connectivity Connector Backshells 2296063-3

Description
Body Features Primary Product Material : PA Housing Features Body Orientation : 90 Compatible With Connector Shape : Rectangular Product Type Features Connector Backshell Product Type : Cover - Cable Exit Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : PA Housing Features Body Orientation : 90 Compatible With Connector Shape : Rectangular Product Type Features Connector Backshell Product Type : Cover - Cable Exit Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 2296063-3 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
2296063-3
Connector Backshells 2296063-3
Body Features Primary Product Material : PA Housing Features Body Orientation : 90 Compatible With Connector Shape : Rectangular Product Type Features Connector Backshell Product Type : Cover - Cable Exit Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : PA

Housing Features


  • Body Orientation : 90
  • Compatible With Connector Shape : Rectangular

Product Type Features


  • Connector Backshell Product Type : Cover - Cable Exit
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2296063-3
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products