Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA
Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA
Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA
Product Type Features Connector Backshell Product Type : Backshell Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Cable Exit Angle : 180°
Primary Product Color : Orange
Primary Product Material : PA
Product Type Features
Connector Backshell Product Type : Backshell
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 85 DEGC [185 DEGF ]
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]