TE Connectivity Connector Contacts 2293270-4

Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Silver (Ag) Contact Size : 6mm Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Mechanical Attachment Contact Retention Type Within Housing : Crimp Snap-In Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Silver (Ag) Contact Size : 6mm Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Mechanical Attachment Contact Retention Type Within Housing : Crimp Snap-In Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2293270-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2293270-4
Connector Contacts 2293270-4
Contact Features Contact Base Material : Copper Contact Mating Area Plating Material : Silver (Ag) Contact Size : 6mm Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Mechanical Attachment Contact Retention Type Within Housing : Crimp Snap-In Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Copper
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Size : 6mm
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Silver

Mechanical Attachment


  • Contact Retention Type Within Housing : Crimp Snap-In

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2293270-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details