TE Connectivity PCB Spring Contacts 2292838-3

Description
Configuration Features Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) : .75 MM  [.029 INCH ] Contact Working Range (Low) : .4 MM  [.015 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 2.7 MM  [.106 INCH ] Product Width : 1 MM  [.039 INCH ] Uncompressed Height : 1.1 MM  [.043 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Scalable : No Spring Finger Type : Ultra Small - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) : .75 MM  [.029 INCH ] Contact Working Range (Low) : .4 MM  [.015 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 2.7 MM  [.106 INCH ] Product Width : 1 MM  [.039 INCH ] Uncompressed Height : 1.1 MM  [.043 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Scalable : No Spring Finger Type : Ultra Small - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2292838-3 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2292838-3
PCB Spring Contacts 2292838-3
Configuration Features Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel Contact Working Range (High) : .75 MM  [.029 INCH ] Contact Working Range (Low) : .4 MM  [.015 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 2.7 MM  [.106 INCH ] Product Width : 1 MM  [.039 INCH ] Uncompressed Height : 1.1 MM  [.043 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Scalable : No Spring Finger Type : Ultra Small - C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Side Protected : Yes

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : .75 MM  [.029 INCH ]
  • Contact Working Range (Low) : .4 MM  [.015 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length : 2.7 MM  [.106 INCH ]
  • Product Width : 1 MM  [.039 INCH ]
  • Uncompressed Height : 1.1 MM  [.043 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 10000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Scalable : No
  • Spring Finger Type : Ultra Small - C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2292838-3
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details