TE Connectivity Data Connectivity Housings 2291859-3

Description
Body Features Body Material : PA Cable Exit Angle (DEG) : 90 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Dimensions Connector Height : 16.1 MM  [.634 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 11.5 MM  [.453 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Signal Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : PA Cable Exit Angle (DEG) : 90 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Dimensions Connector Height : 16.1 MM  [.634 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 11.5 MM  [.453 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Signal Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2291859-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2291859-3
Data Connectivity Housings 2291859-3
Body Features Body Material : PA Cable Exit Angle (DEG) : 90 Connector & Keying Code : C Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Dimensions Connector Height : 16.1 MM  [.634 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 11.5 MM  [.453 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Operating Voltage (VAC) : 800 Housing Features Housing Color : Signal Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PA
  • Cable Exit Angle (DEG) : 90
  • Connector & Keying Code : C

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Type : Socket

Dimensions


  • Connector Height : 16.1 MM  [.634 INCH ]
  • Product Length : 11 MM  [.433 INCH ]
  • Product Width : 11.5 MM  [.453 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Signal Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2291859-3
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Geometry Right Angle; 90
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051655-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Coax Connectors - 1-1478075-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers